Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 9V |
Input Voltage Max | 46V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 5V |
Switching Frequency | 2MHz |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 2.5% |
Base Number | 4403 |
Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Output Voltage | 5V |
Primary Input Voltage | 46V |
Supply Voltage Min | 9V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 9V-46Vin, 800Mv-5Vout, 3Aout, Qfn-16 Rohs Compliant: Yes |Allegro Microsystems A4403GEUTR-T | Newark Electronics |
V REG, BUCK, 3A, 2 MHZ, SMT QFN-16 | element14 |
Voltage Regulator, Buck 46V 3A QFN-16 | RS |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a A4403GEUTR-T?
Additional datasheets, footprints and schematics for A4403GEUTR-T are listed on our Part Details page. You can also find images and similar parts to A4403GEUTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A4403GEUTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A4403GEUTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A4403GEUTR-T fall under?
The A4403GEUTR-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to A4403GEUTR-T when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A4403GEUTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A4403GEUTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A4403GEUTR-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for A4403GEUTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A4403GEUTR-T often in real-time on the comparison pages.
What if I can't find stock of A4403GEUTR-T?
You can fill out our help required form which you can use to request a quote for A4403GEUTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.