Motor Type | Half Bridge |
---|---|
No. of Outputs | 2Outputs |
Output Current | 500mA |
Output Voltage | - |
Driver Case Style | DFN |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOTOR DRIVER, HALF BRIDGE, 2 O/P, DFN-8 | Farnell |
Motor Driver, Dc Brush, Half Bridge, Dfn | Newark Electronics |
Dual Half Bridge Motor Driver 2.5V to 5.5V 8-Pin DFN EP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a A3910EEETR-T?
Additional datasheets, footprints and schematics for A3910EEETR-T are listed on our Part Details page. You can also find images and similar parts to A3910EEETR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3910EEETR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3910EEETR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3910EEETR-T fall under?
The A3910EEETR-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A3910EEETR-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3910EEETR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3910EEETR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3910EEETR-T have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for A3910EEETR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3910EEETR-T often in real-time on the comparison pages.
What if I can't find stock of A3910EEETR-T?
You can fill out our help required form which you can use to request a quote for A3910EEETR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.