Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 1A |
Output Voltage | 9V |
Driver Case Style | QFN |
No. of Pins | 20Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 9V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3906 |
Device Type | Motor |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 2.5V to 9V |
Termination Type | Surface Mount Device |
IC MOTOR DRIVER, STEPPER, 1A, QFN-20 | element14 |
IC DVR DC/STEP MOTOR DUAL 20-QFN | Schukat Electronic |
Full H-Bridge MOSFET Driver, 2.5÷9V, -20÷85°C | Micros |
Motor Driver, Stepper, 1A, Qfn-20 | Newark Electronics |
Stepper Motor Driver 20-Pin QFN EP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a A3906SESTR-T?
Additional datasheets, footprints and schematics for A3906SESTR-T are listed on our Part Details page. You can also find images and similar parts to A3906SESTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3906SESTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3906SESTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3906SESTR-T fall under?
The A3906SESTR-T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to A3906SESTR-T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3906SESTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3906SESTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3906SESTR-T have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Micros and Newark Electronics have stock available or on a lead time for A3906SESTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3906SESTR-T often in real-time on the comparison pages.
What if I can't find stock of A3906SESTR-T?
You can fill out our help required form which you can use to request a quote for A3906SESTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.