Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.4V |
---|---|
Supply Voltage Max | 50V |
No. of Outputs | 8Outputs |
Output Voltage | 50V |
Output Current | 500mA |
Driver Case Style | WSOIC |
Product Range | - |
MSL | MSL 3 - 168 hours |
8-Channel Source Driver 500mA 50V SOIC20 | RS |
SOURCE DRIV, 8CH, 50V, 500MA, SOIC20 | Farnell |
8xDr. 50V 0,5A TTL/CMOS SOL20 | Schukat Electronic |
Source Driv, 8Ch, 50V, 500Ma, Soic20 | Newark Electronics |
Where can I find additional details, specifications and documents for a A2982SLWTR-T?
Additional datasheets, footprints and schematics for A2982SLWTR-T are listed on our Part Details page. You can also find images and similar parts to A2982SLWTR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2982SLWTR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2982SLWTR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2982SLWTR-T fall under?
The A2982SLWTR-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A2982SLWTR-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2982SLWTR-T you can contact the distributor directly for product support, shipping queries etc.
Is the A2982SLWTR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2982SLWTR-T have stock available?
Authorised distributors including RS, Farnell, element14, Schukat Electronic and Newark Electronics have stock available or on a lead time for A2982SLWTR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2982SLWTR-T often in real-time on the comparison pages.
What if I can't find stock of A2982SLWTR-T?
You can fill out our help required form which you can use to request a quote for A2982SLWTR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.