Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.40
|
No stock
|
Buy Now | |
Sager
from US$56.16
|
1,320
in stock
|
Buy Now | |
RS Americas
from US$69.27
|
258
in stock
|
Buy Now | |
element14
from US$65.11
|
20
in stock
|
Buy Now | |
Farnell
from US$54.40
|
20
in stock
|
Buy Now | |
Distrelec
from US$52.48
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$58.40
|
16
in stock
|
Buy Now | |
Heilind Electronics
from US$69.05
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$72.04
|
13
in stock
|
Buy Now | |
Carlton-Bates
from US$68.24
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$69.05
|
5
in stock
|
Buy Now | |
TTI Europe
from US$54.32
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Voltage Min | 24VAC |
---|---|
Operating Voltage Max | 280VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Contact Configuration | SPST-NO |
Load Current | 50A |
Switching Mode | Zero Crossing |
Status: | Unknown |
---|---|
Series: | 1 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 90VAC |
Control Voltage Max | 280VAC |
Product Range | 1 Series |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 600V |
Control Voltage AC Max | 280Vrms |
Control Voltage AC Min | 90Vrms |
Control Voltage Range | 90Vrms to 280Vrms |
Control Voltage Type | AC |
External Depth | 22.2mm |
External Diameter | 4.4mm |
External Length / Height | 57.2mm |
External Width | 44.4mm |
Fixing Centres | 47.6mm |
Isolation Voltage | 4kV |
Load Current Min | 40mA |
Load Current RMS Max | 50A |
Must Release Voltage | 10V |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | Thyristor |
RMS Load Current Min | 40mA |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 24V |
Rate of Voltage Change dv / dt | 500V/µs |
Resistance | 60kohm |
Single Cycle Surge Current | 625A |
Surge Current | 625A |
Solid State Relays - Industrial Mount 50A 240VAC AC | Sager |
SSR, 50A, 240VAC | element14 |
Sensata Crydom Solid State Relay, Series 1, 1NO, 50A, 280V, Screw Terminal | Distrelec |
SSR, PNL MT, IP00, 280VAC/50 A, 90-280VAC IN, 0 CROSS | Heilind Electronics |
Solid State Relay, 50A, 90-280Vac, Panel | Newark Electronics |
Relay, Solid State | Carlton-Bates |
Solid state relay,50A rms 24-280Vac | RS |
SSR PM IP00 280VAC/50A 90-280V | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a A2450?
Additional datasheets, footprints and schematics for A2450 are listed on our Part Details page. You can also find images and similar parts to A2450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2450 fall under?
The A2450 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to A2450 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2450 you can contact the distributor directly for product support, shipping queries etc.
Is the A2450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2450 have stock available?
Authorised distributors including Sager, RS Americas, element14, Farnell and Distrelec have stock available or on a lead time for A2450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2450 often in real-time on the comparison pages.
What if I can't find stock of A2450?
You can fill out our help required form which you can use to request a quote for A2450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.