Status: | Unknown |
---|---|
Series: | A22E Series |
RoHS: | Unknown |
Prices starting from US$40.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.97
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$59.21
|
337
in stock
|
Buy Now | |
RS Americas
from US$44.44
|
174
in stock
|
Buy Now | |
Distrelec
from US$43.62
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$54.90
|
21
in stock
|
Buy Now | |
Heilind Electronics
from US$66.74
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$66.74
|
3
in stock
|
Buy Now | |
Avnet America
from US$40.71
|
-
|
Buy Now | |
element14
from US$54.22
|
-
|
Buy Now | |
Farnell
from US$40.10
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | Pushlock Turn Reset |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 110V |
Contact Voltage DC Nom | 24V |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP65 |
Product Range | A22E Series |
SVHC | No SVHC (27-Jun-2018) |
Emergency Stop Sw, Spst-Nc, 110V, Screw | Newark Electronics |
Emergency Stop Switch, No Light, Push-lock, Turn Reset, 40mm (1.57in.) Head, 1NC | Omron Automation A22E-M-02 | RS Americas |
Omron Industrial Automation Emergency Stop Switch 2NC IP65 Screw Terminal A22E | Distrelec |
E-stop switch,DPST-NC,40mm | RS |
Switch: emergency stop | Transfer Multisort Elektronik |
ESTOP 40MM DPST-NC | Heilind Electronics |
A22E-M-02 | Avnet America |
EMERGENCY STOP SW, DPST-NC, 110V, SCREW | Farnell |
Emergency Stop Switches / E-Stop Switches DPST-NC 40mm HEAD Push-lock turn-reset | Sager |
Where can I find additional details, specifications and documents for a A22EM02?
Additional datasheets, footprints and schematics for A22EM02 are listed on our Part Details page. You can also find images and similar parts to A22EM02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22EM02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22EM02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22EM02 fall under?
The A22EM02 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to A22EM02 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22EM02 you can contact the distributor directly for product support, shipping queries etc.
Is the A22EM02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22EM02 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec, RS and Transfer Multisort Elektronik have stock available or on a lead time for A22EM02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22EM02 often in real-time on the comparison pages.
What if I can't find stock of A22EM02?
You can fill out our help required form which you can use to request a quote for A22EM02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.