Status: | Unknown |
---|---|
Series: | A22E Series |
RoHS: | Unknown |
Prices starting from US$34.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$41.75
|
73
in stock
|
Buy Now | |
RS Americas
from US$36.51
|
590
in stock
|
Buy Now | |
Distrelec
from US$34.15
|
214
in stock
|
Buy Now | |
Sager
from US$36.99
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$37.97
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$47.22
|
3
in stock
|
Buy Now | |
element14
from US$42.82
|
2
in stock
|
Buy Now | |
Farnell
from US$39.24
|
2
in stock
|
Buy Now | |
Avnet America
from US$34.38
|
-
|
Buy Now |
Contact Configuration | SPST-NC |
---|---|
Switch Operation | Pushlock Turn Reset |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 110V |
Contact Voltage DC Nom | 24V |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP65 |
Product Range | A22E Series |
SVHC | No SVHC (27-Jun-2018) |
Emergency Stop Switch, No Light, Push-lock, Turn Reset, 40mm (1.57in.) Head, 2NC | Omron Automation A22E-M-01 | RS Americas |
Omron Industrial Automation Emergency Stop Switch 1NC IP65 | Distrelec |
Emergency Stop Switches / E-Stop Switches SPST-NC 40mm HEAD Push-lock turn-reset | Sager |
E-stop switch,SPST-NC,40mm | RS |
Emergency Stop Sw, Spst-Nc, 110V, Screw | Newark Electronics |
Switch: emergency stop | Transfer Multisort Elektronik |
EMERGENCY STOP SW, SPST-NC, 110V, SCREW | element14 |
A22E-M-01 | Avnet America |
Where can I find additional details, specifications and documents for a A22EM01?
Additional datasheets, footprints and schematics for A22EM01 are listed on our Part Details page. You can also find images and similar parts to A22EM01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22EM01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22EM01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22EM01 fall under?
The A22EM01 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to A22EM01 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22EM01 you can contact the distributor directly for product support, shipping queries etc.
Is the A22EM01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22EM01 have stock available?
Authorised distributors including RS Americas, Distrelec, Sager, RS and Newark Electronics have stock available or on a lead time for A22EM01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22EM01 often in real-time on the comparison pages.
What if I can't find stock of A22EM01?
You can fill out our help required form which you can use to request a quote for A22EM01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.