Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.43
|
71
in stock
|
Buy Now | |
RS Americas
from US$15.60
|
802
in stock
|
Buy Now | |
Sager
from US$11.73
|
123
in stock
|
Buy Now | |
element14
from US$12.26
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$18.30
|
71
in stock
|
Buy Now | |
Relay Specialties
from US$19.88
|
33
in stock
|
Buy Now | |
Avnet America
from US$10.22
|
-
|
Buy Now | |
Carlton-Bates
from US$13.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Hinge Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 20A |
Contact Voltage DC Nom | 250VDC |
Features | Hinge Lever |
Snap Action Switch, Heavy Duty Switch Hinge Lever, 20A, SPDT, 250 VAC, A Series | Omron Automation A-20GV-B7-K | RS Americas |
Basic / Snap Action Switches Lever 70g OF | Sager |
MICROSWITCH, HINGE LEVER, SPDT 20A 500V | element14 |
Microswitch, Hinge Lever, Spdt 20A 500V | Newark Electronics |
OMRON IA SNAP ACTION SWITCH | Relay Specialties |
BASIC SWITCH | Avnet America |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a A-20GV-B7-K?
Additional datasheets, footprints and schematics for A-20GV-B7-K are listed on our Part Details page. You can also find images and similar parts to A-20GV-B7-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-20GV-B7-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-20GV-B7-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-20GV-B7-K fall under?
The A-20GV-B7-K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A-20GV-B7-K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-20GV-B7-K you can contact the distributor directly for product support, shipping queries etc.
Is the A-20GV-B7-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-20GV-B7-K have stock available?
Authorised distributors including RS Americas, Sager, element14, Newark Electronics and Farnell have stock available or on a lead time for A-20GV-B7-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-20GV-B7-K often in real-time on the comparison pages.
What if I can't find stock of A-20GV-B7-K?
You can fill out our help required form which you can use to request a quote for A-20GV-B7-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.