Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.55
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$16.43
|
33
in stock
|
Buy Now | |
element14
from US$20.37
|
33
in stock
|
Buy Now | |
Farnell
from US$17.45
|
33
in stock
|
Buy Now | |
RS Americas
from US$16.47
|
5
in stock
|
Buy Now | |
Avnet America
from US$11.14
|
-
|
Buy Now | |
Sager
from US$12.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 20A |
Contact Voltage DC Nom | 250VDC |
Microswitch, Roller Lever Spdt 20A 500V | Newark Electronics |
MICROSWITCH, ROLLER LEVER SPDT 20A 500V | element14 |
Basic SWITCH SNAP ACTION ROLLER LEVER | RS |
SWITCH SNAP ACTION HIGH-CAPACITY SCREW TERMINALS HINGER ROLLER LEVER ACTUAT. | Omron Automation A-20GV2-B | RS Americas |
BASIC SWITCH | Avnet America |
Basic / Snap Action Switches 20A Switch Hinge Roller Lever | Sager |
Where can I find additional details, specifications and documents for a A-20GV2-B?
Additional datasheets, footprints and schematics for A-20GV2-B are listed on our Part Details page. You can also find images and similar parts to A-20GV2-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-20GV2-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-20GV2-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-20GV2-B fall under?
The A-20GV2-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A-20GV2-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-20GV2-B you can contact the distributor directly for product support, shipping queries etc.
Is the A-20GV2-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-20GV2-B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for A-20GV2-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-20GV2-B often in real-time on the comparison pages.
What if I can't find stock of A-20GV2-B?
You can fill out our help required form which you can use to request a quote for A-20GV2-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.