Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.55
|
35
in stock
|
Buy Now | |
element14
from US$17.38
|
664
in stock
|
Buy Now | |
Newark Electronics
from US$17.73
|
662
in stock
|
Buy Now | |
Farnell
from US$18.83
|
662
in stock
|
Buy Now | |
RS Americas
from US$17.17
|
95
in stock
|
Buy Now | |
Relay Specialties
from US$18.85
|
94
in stock
|
Buy Now | |
Avnet America
from US$11.14
|
-
|
Buy Now | |
Sager
from US$12.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Hinge Roller Lever |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 20A |
Contact Voltage DC Nom | 250VDC |
MICROSWITCH, SPDT, 20A, 250V, 1.57N | element14 |
Microswitch, Spdt, 20A, 250V, 1.57N | Newark Electronics |
SWITCH SNAP ACTION HIGH-CAPACITY SCREW TERMINALS SHORT HINGE ROLLER LEV.ACT | Omron Automation A-20GV22-B | RS Americas |
Omron IA Snap Action SwitchSPDT | Relay Specialties |
Basic SWITCH SNAP ACTION.ROLLER LEVER | RS |
BASIC SWITCH | Avnet America |
Basic / Snap Action Switches 20A Switch Short Hinge Roller Lever | Sager |
Where can I find additional details, specifications and documents for a A-20GV22-B?
Additional datasheets, footprints and schematics for A-20GV22-B are listed on our Part Details page. You can also find images and similar parts to A-20GV22-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-20GV22-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-20GV22-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-20GV22-B fall under?
The A-20GV22-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A-20GV22-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-20GV22-B you can contact the distributor directly for product support, shipping queries etc.
Is the A-20GV22-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-20GV22-B have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for A-20GV22-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-20GV22-B often in real-time on the comparison pages.
What if I can't find stock of A-20GV22-B?
You can fill out our help required form which you can use to request a quote for A-20GV22-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.