Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$16.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.97
|
13
in stock
|
Buy Now | |
Relay Specialties
from US$43.37
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$25.19
|
13
in stock
|
Buy Now | |
element14
from US$24.83
|
13
in stock
|
Buy Now | |
RS Americas
from US$26.85
|
10
in stock
|
Buy Now | |
Avnet America
from US$16.54
|
-
|
Buy Now | |
Carlton-Bates
from US$20.72
|
-
|
Buy Now | |
Sager
from US$18.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 20A |
Contact Voltage DC Nom | 250VDC |
Product Range | A Series |
OMRON IA SNAP ACTION SWITCH | Relay Specialties |
Microswitch, Plunger, Spdt, 20A, 500V | Newark Electronics |
MICROSWITCH, PLUNGER, SPDT, 20A, 500V | element14 |
SWITCH SNAP ACTION HIGH-CAPACITY SCREW TERMINALS PANAL MOUNT PLUNGER, A Series | Omron Automation A-20GQ-B | RS Americas |
BASIC SWITCH | Avnet America |
Switch, Limit | Carlton-Bates |
Basic / Snap Action Switches SNAP PANEL PLUNGER | Sager |
Where can I find additional details, specifications and documents for a A-20GQ-B?
Additional datasheets, footprints and schematics for A-20GQ-B are listed on our Part Details page. You can also find images and similar parts to A-20GQ-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-20GQ-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-20GQ-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-20GQ-B fall under?
The A-20GQ-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A-20GQ-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-20GQ-B you can contact the distributor directly for product support, shipping queries etc.
Is the A-20GQ-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-20GQ-B have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for A-20GQ-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-20GQ-B often in real-time on the comparison pages.
What if I can't find stock of A-20GQ-B?
You can fill out our help required form which you can use to request a quote for A-20GQ-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.