Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.08
Microswitch Type | Standard |
---|---|
Microswitch Actuator | Cross Roller Plunger |
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Current Max | 20A |
Contact Voltage DC Nom | 250VDC |
Microswitch, Cross Roller Plunger, Spdt, 500V, 20A | Newark Electronics |
BASIC SWITCH | Avnet America |
Basic Switch | Omron Automation A-20GQ21-B | RS Americas |
Basic / Snap Action Switches BASIC SWITCH | Sager |
Where can I find additional details, specifications and documents for a A-20GQ21-B?
Additional datasheets, footprints and schematics for A-20GQ21-B are listed on our Part Details page. You can also find images and similar parts to A-20GQ21-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-20GQ21-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-20GQ21-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-20GQ21-B fall under?
The A-20GQ21-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A-20GQ21-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-20GQ21-B you can contact the distributor directly for product support, shipping queries etc.
Is the A-20GQ21-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-20GQ21-B have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for A-20GQ21-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-20GQ21-B often in real-time on the comparison pages.
What if I can't find stock of A-20GQ21-B?
You can fill out our help required form which you can use to request a quote for A-20GQ21-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.