Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$76.66
|
52
in stock
|
Buy Now | |
RS Americas
from US$48.73
|
170
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$105.59
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$48.46
|
19
in stock
|
Buy Now | |
element14
from US$51.68
|
19
in stock
|
Buy Now | |
Farnell
from US$51.35
|
19
in stock
|
Buy Now | |
Sager
from US$55.44
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$31.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$48.31
|
-
|
Buy Now |
Contact Configuration | 3PST-NC |
---|---|
Switch Operation | Pushlock Turn Reset |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
IP Rating | IP65 |
E-Stop switch, Push to lock-Twist to Reset, 30mm Red Round Head, A165E Series | Omron Automation A165E-S-03U | RS Americas |
Switch: emergency stop | Transfer Multisort Elektronik |
Emergency Stop Pushbutton 3PST, NC, Red | RS |
Switch, Emergency Stop, 3Pst-Nc, Solder | Newark Electronics |
SWITCH, EMERGENCY STOP, 3PST-NC, SOLDER | element14 |
Emergency Stop Switches / E-Stop Switches 3PST-NC RED 24V 30mm | Sager |
A165E-S-03U | Avnet America |
Where can I find additional details, specifications and documents for a A165ES03U?
Additional datasheets, footprints and schematics for A165ES03U are listed on our Part Details page. You can also find images and similar parts to A165ES03U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A165ES03U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A165ES03U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A165ES03U fall under?
The A165ES03U is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to A165ES03U when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A165ES03U you can contact the distributor directly for product support, shipping queries etc.
Is the A165ES03U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A165ES03U have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for A165ES03U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A165ES03U often in real-time on the comparison pages.
What if I can't find stock of A165ES03U?
You can fill out our help required form which you can use to request a quote for A165ES03U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.