Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulator Body Material | Silicone |
---|---|
Thermal Conductivity | - |
Breakdown Voltage Vbr | 6kV |
Thickness | - |
Volume Resistivity | - |
Thermal Impedance | 2.9°C/W |
Dielectric Strength | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Thermal Resistance | 2.9°C/W |
THERMAL PAD, TGARD 500-A0 12"X18" | element14 |
Thermal Insulator, Thermal Pad, TGARD 500-A0 12" x 18", Silicone, 6 kV, 2.9 °C/W | Avnet America |
Where can I find additional details, specifications and documents for a A15397-03?
Additional datasheets, footprints and schematics for A15397-03 are listed on our Part Details page. You can also find images and similar parts to A15397-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A15397-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A15397-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A15397-03 fall under?
The A15397-03 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to A15397-03 when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A15397-03 you can contact the distributor directly for product support, shipping queries etc.
Is the A15397-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A15397-03 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for A15397-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A15397-03 often in real-time on the comparison pages.
What if I can't find stock of A15397-03?
You can fill out our help required form which you can use to request a quote for A15397-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.