Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Latching |
---|---|
Operate Point Typ | 107G |
Release Point Typ | -117G |
Supply Voltage Min | 3.8V |
Supply Voltage Max | 24V |
Sensor Case Style | SOT-23W |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Hall Effect Sensor 25mA Latch/Monolithic 3.8V to 24V 3-Pin SOT23W T/R | Avnet Asia |
HALL EFFECT LATCH, AUTO, 107G, SOT23W | Farnell |
Hall Effect Latch, Aec-Q100, 107G, Sot23W | Newark Electronics |
Where can I find additional details, specifications and documents for a A1212LLHLX-T?
Additional datasheets, footprints and schematics for A1212LLHLX-T are listed on our Part Details page. You can also find images and similar parts to A1212LLHLX-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1212LLHLX-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1212LLHLX-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1212LLHLX-T fall under?
The A1212LLHLX-T is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to A1212LLHLX-T when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1212LLHLX-T you can contact the distributor directly for product support, shipping queries etc.
Is the A1212LLHLX-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A1212LLHLX-T have stock available?
Authorised distributors including Avnet Asia, Farnell and Newark Electronics have stock available or on a lead time for A1212LLHLX-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1212LLHLX-T often in real-time on the comparison pages.
What if I can't find stock of A1212LLHLX-T?
You can fill out our help required form which you can use to request a quote for A1212LLHLX-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.