| Status: | Unknown |
|---|---|
| Series: | A Series |
| RoHS: | Unknown |
Prices starting from US$0.0019
| Distributor | Stock | ||
|---|---|---|---|
|
element14
from US$5.86
|
118
in stock
|
Buy Now |
|
Farnell
from US$6.41
|
118
in stock
|
Buy Now |
|
TTI Americas
from US$4.34
|
72
in stock
|
Buy Now |
|
Newark Electronics
from US$8.00
|
14
in stock
|
Buy Now |
|
TME
from US$4.57
|
0
in stock
|
Buy Now |
|
RS Americas
from US$6.27
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$4.20
|
0
in stock
|
Buy Now |
|
Sager
from US$4.81
|
0
in stock
|
Buy Now |
|
Heilind Europe
from US$4.84
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$4.60
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.0019
|
0
in stock
|
Buy Now |
| Buy Now |
| No. of Switch Positions | 2 Position |
|---|---|
| No. of Poles | 1 Pole |
| Angle of Throw | 90° |
| Contact Current AC Max | 2.5A |
| Contact Voltage AC Max | 125V |
| Product Range | A Series |
| Illumination | Non Illuminated |
| Contact Current DC Max | 350mA |
| Contact Voltage DC Max | 125V |
| SVHC | No SVHC (15-Jan-2019) |
| ROTARY SWITCH, 1P, 2POS, 2.5A, 125VAC | element14 |
| SWITCH|ROTARY | TTI Americas |
| Rotary Switch, 1Pole, 2.5A, 125Vac | Newark Electronics |
| Switch: rotary | TME |
| SWITCH, ROTARY, SPDT,.500" FLATTED ACT, NON-SHORTING,2.5A,125VAC/DC, SOLDER LUG | RS Americas |
| ROTARY SW 2POS 2.5A 125V | TTI Europe |
| Rotary Switches Switch Rotary .5 90 Deg Sp 2Pos | Sager |
| ROTARY A11405RNZQ | Heilind Europe |
Where can I find additional details, specifications and documents for a A11405RNZQ?
Additional datasheets, footprints and schematics for A11405RNZQ are listed on our Part Details page. You can also find images and similar parts to A11405RNZQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A11405RNZQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A11405RNZQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A11405RNZQ fall under?
The A11405RNZQ is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to A11405RNZQ when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A11405RNZQ you can contact the distributor directly for product support, shipping queries etc.
Is the A11405RNZQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A11405RNZQ have stock available?
Authorised distributors including element14, Farnell, TTI Americas, Newark Electronics and TME have stock available or on a lead time for A11405RNZQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A11405RNZQ often in real-time on the comparison pages.
What if I can't find stock of A11405RNZQ?
You can fill out our help required form which you can use to request a quote for A11405RNZQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.