Status: | Unknown |
---|---|
Series: | A01 Series |
RoHS: | Unknown |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | Twist to Release |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 6A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Pushbutton Actuator Style | Round |
IP Rating | IP40 IP65 |
Product Range | A01 Series |
SVHC | No SVHC (15-Jan-2018) |
Estop,Twist,24mm,Knurled | RS |
E-Stop Sw, Dpst-Nc, 250V, Qc/Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a A01ES-D+A0154B-D+A01YL1?
Additional datasheets, footprints and schematics for A01ES-D+A0154B-D+A01YL1 are listed on our Part Details page. You can also find images and similar parts to A01ES-D+A0154B-D+A01YL1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A01ES-D+A0154B-D+A01YL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A01ES-D+A0154B-D+A01YL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A01ES-D+A0154B-D+A01YL1 fall under?
The A01ES-D+A0154B-D+A01YL1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to A01ES-D+A0154B-D+A01YL1 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A01ES-D+A0154B-D+A01YL1 you can contact the distributor directly for product support, shipping queries etc.
Is the A01ES-D+A0154B-D+A01YL1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A01ES-D+A0154B-D+A01YL1 have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for A01ES-D+A0154B-D+A01YL1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A01ES-D+A0154B-D+A01YL1 often in real-time on the comparison pages.
What if I can't find stock of A01ES-D+A0154B-D+A01YL1?
You can fill out our help required form which you can use to request a quote for A01ES-D+A0154B-D+A01YL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.