Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blower Type | - |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | - |
External Depth | 184mm |
Flow Rate - Metric | 7.79m³/min |
Flow Rate - Imperial | 275cu.ft/min |
Noise Rating | 56dBA |
IP Rating | - |
Blower Fan Package, 19In Rack, X, 115V | Newark Electronics |
Enclosure Accessories, Rack-Mountable Fan, Steel, 115 V, 1.2 A, 84 W, Black | nVent HOFFMAN ADB275 | RS Americas |
Enclosure Cooling Fan Stainless Steel Grille Steel, Black 275 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a A-DB275?
Additional datasheets, footprints and schematics for A-DB275 are listed on our Part Details page. You can also find images and similar parts to A-DB275 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A-DB275 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A-DB275 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A-DB275 fall under?
The A-DB275 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to A-DB275 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A-DB275 you can contact the distributor directly for product support, shipping queries etc.
Is the A-DB275 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A-DB275 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for A-DB275.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A-DB275 often in real-time on the comparison pages.
What if I can't find stock of A-DB275?
You can fill out our help required form which you can use to request a quote for A-DB275 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.