Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
WP-2P-AS,
ZPF000000000131482 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.49
|
98
in stock
|
Buy Now | |
TE Store
from US$0.11
|
45,007
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
27,914
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
24,378
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
9,210
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
7,423
in stock
|
Buy Now | |
Farnell
from US$0.17
|
6,945
in stock
|
Buy Now | |
element14
from US$0.35
|
6,885
in stock
|
Buy Now | |
Boersig
from US$0.14
|
3,696
in stock
|
Buy Now | |
Powell Electronics
from US$0.13
|
3,076
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
1,568
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Orange |
Number of Positions | 2 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
WEDGE LOCK, 2P, REC, ORG, DTP Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 2 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Deutsch Dtp Wedgelock | Part Number: WP-2P | Internal Number: WP-2P | Alias Number: WP-2P-AS | PBT | TE Connectivity | TE Store |
WEDGE LOCK 2 POS ORANGE WIRE TO WIRE | Future Electronics |
Connector, 2 Position, Orange, Wire to Wire, PBT GF, UL 94-HB, DTP Series | TE Connectivity WP-2P | RS Americas |
Wedge Lock, Pbt Gf, 2Pos Receptacle | Newark Electronics |
WEDGE LOCK, PBT GF, 2POS RECEPTACLE | Farnell |
Automotive Connectors WEDGELOCK DTP 2 WAY | Rapid Electronics |
DEUTSCH - TE Connectivity DT Accessory Wedge-Lock Receptacle, DT Series 2 Poles | Distrelec |
Wedge Lock for DTP Series 2 Position Receptacle Rectangular Connector Housing Orange | Avnet Abacus |
Where can I find additional details, specifications and documents for a WP-2P?
Additional datasheets, footprints and schematics for WP-2P are listed on our Part Details page. You can also find images and similar parts to WP-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WP-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WP-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WP-2P fall under?
The WP-2P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to WP-2P when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WP-2P you can contact the distributor directly for product support, shipping queries etc.
Is the WP-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WP-2P have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for WP-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WP-2P often in real-time on the comparison pages.
What if I can't find stock of WP-2P?
You can fill out our help required form which you can use to request a quote for WP-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.