Status: | Unknown |
---|---|
Series: | WL02 Series |
RoHS: | Unknown |
Inductance | 3.3nH |
---|---|
Product Range | WL02 Series |
DC Current Rating | 840mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.066ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 7GHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.76mm |
External Length / Height | 0.61mm |
External Width | 1.27mm |
Inductor Case Style | 0402 [1005 Metric] |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Surface Mount High Frequency Inductor, Wl02 Series, 3.3 Nh, 10%, 0402 [1005 Metric], 7 Ghz Rohs Compliant: Yes |Multicomp Pro WL02KT3N3 | Newark Electronics |
INDUCTOR, 3.3NH, 10%, 0402 | element14 |
Where can I find additional details, specifications and documents for a WL02KT3N3?
Additional datasheets, footprints and schematics for WL02KT3N3 are listed on our Part Details page. You can also find images and similar parts to WL02KT3N3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WL02KT3N3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WL02KT3N3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WL02KT3N3 fall under?
The WL02KT3N3 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to WL02KT3N3 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WL02KT3N3 you can contact the distributor directly for product support, shipping queries etc.
Is the WL02KT3N3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WL02KT3N3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for WL02KT3N3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WL02KT3N3 often in real-time on the comparison pages.
What if I can't find stock of WL02KT3N3?
You can fill out our help required form which you can use to request a quote for WL02KT3N3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.