Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131422 |
Material | PBT GF |
---|---|
Color | Green |
Number of Positions | 2 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
WEDGE LOCK, 2P, REC, GRN, DT, C Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Green Primary Product Material: PBT Number of Positions: 2 Operating Temperature Range: -55 – 125 °C Secondary Lock Green | Wedgelocks: Deutsch Dt | Part Number: W2PC | Internal Number: W2PC | Alias Number: ZPF000000000131422 | PBT | TE Connectivity | TE Store |
Connector consists of housing, contacts and fuse wedge. The fuse wedge is used to secure the contacts and is simply plugged into the housing after the placement of contacts.This text is machine translated. | Conrad |
Wedge Lock, 2P, Rec, Grn, Dt, C |Deutsch Te Connectivity W2PC | Newark Electronics |
Wedge Lock for DT Series 2 Position Receptacle Connectors Polybutylene Terephthalate Green Box | Avnet America |
Where can I find additional details, specifications and documents for a W2PC?
Additional datasheets, footprints and schematics for W2PC are listed on our Part Details page. You can also find images and similar parts to W2PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W2PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W2PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W2PC fall under?
The W2PC is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W2PC when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W2PC you can contact the distributor directly for product support, shipping queries etc.
Is the W2PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W2PC have stock available?
Authorised distributors including TE Store, Conrad, Newark Electronics, Boersig and Avnet America have stock available or on a lead time for W2PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W2PC often in real-time on the comparison pages.
What if I can't find stock of W2PC?
You can fill out our help required form which you can use to request a quote for W2PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.