Status: | Unknown |
---|---|
Series: | VTVS3V3ASMF to VTVS63GSMF |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
28,950
in stock
|
Buy Now | |
element14
from US$0.12
|
28,950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
14,850
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
14,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
400 W peak pulse power capability with a 10/1000 µs waveform |
Tolerance of the avalanche breakdown voltage ± 5 % VTVSxxxA... ± 2 % VTVSxxxG... |
Low-profile package |
Datasheet |
---|
VTVS3V3ASMF to VTVS63GSMF |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Solutions Brochure |
Did You Know |
Infograph |
Product Sheet |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
TVS DIODE, 400W, 36V, UNIDIR, DO-219AB | element14 |
Trans Voltage Suppressor Diode 400W 36V V(RWM) | Rapid Electronics |
Esd Protection Diode Smf Do219Ab |Vishay VTVS36ASMF-M3-08 | Newark Electronics |
ESD PROTECTION DIODE DO-219AB-M3 | Avnet America |
400W 36 VWM 5% UNI DO-219AB | TTI Europe |
Where can I find additional details, specifications and documents for a VTVS36ASMF-M3-08?
Additional datasheets, footprints and schematics for VTVS36ASMF-M3-08 are listed on our Part Details page. You can also find images and similar parts to VTVS36ASMF-M3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VTVS36ASMF-M3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTVS36ASMF-M3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VTVS36ASMF-M3-08 fall under?
The VTVS36ASMF-M3-08 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to VTVS36ASMF-M3-08 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VTVS36ASMF-M3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the VTVS36ASMF-M3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VTVS36ASMF-M3-08 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for VTVS36ASMF-M3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VTVS36ASMF-M3-08 often in real-time on the comparison pages.
What if I can't find stock of VTVS36ASMF-M3-08?
You can fill out our help required form which you can use to request a quote for VTVS36ASMF-M3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.