Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
3,389
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
3,949
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
3,589
in stock
|
Buy Now | |
element14
from US$0.69
|
3,393
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 3° |
---|---|
Diode Case Style | T-1 3/4 (5mm) |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.9V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
HIGH SPEED IR, 940NM 5MM | Rutronik |
VSLY5940 Series ╪ 5 mm ▒3░ 940 nm 600 mw/sr Infrared Emitting Diode - T-1 3/4 | Future Electronics |
Vishay IR-LED, 940nm, 5mm T-1 3/4, 600mW/sr, 6° | Distrelec |
INFRARED EMITTER 940NM T-1 3/4 | element14 |
Infrared Emitter, 100 Ma, 10 Ns, 10 Ns, 6 , 1.9 V, -40 C Rohs Compliant: Yes |Vishay VSLY5940 | Newark Electronics |
LED IrLED 55mW 940nm Standard LED 2-Pin T-1 3/4 T/R | Avnet America |
IR EMITTER 940NM 5MM | TTI Europe |
Where can I find additional details, specifications and documents for a VSLY5940?
Additional datasheets, footprints and schematics for VSLY5940 are listed on our Part Details page. You can also find images and similar parts to VSLY5940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSLY5940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSLY5940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSLY5940 fall under?
The VSLY5940 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSLY5940 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSLY5940 you can contact the distributor directly for product support, shipping queries etc.
Is the VSLY5940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSLY5940 have stock available?
Authorised distributors including Rutronik, Future Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for VSLY5940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSLY5940 often in real-time on the comparison pages.
What if I can't find stock of VSLY5940?
You can fill out our help required form which you can use to request a quote for VSLY5940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.