Status: | Unknown |
---|---|
Series: | VSB20 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Single |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 580mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 150°C |
Product Range | VSB20 Series |
Automotive Qualification Standard | - |
Diode Type | Schottky |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Semiconductor Technology | Si |
Diode, Rectifier, 20A, 45V, P600 | Newark Electronics |
Where can I find additional details, specifications and documents for a VSB2045-M3/54?
Additional datasheets, footprints and schematics for VSB2045-M3/54 are listed on our Part Details page. You can also find images and similar parts to VSB2045-M3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSB2045-M3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSB2045-M3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSB2045-M3/54 fall under?
The VSB2045-M3/54 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VSB2045-M3/54 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSB2045-M3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the VSB2045-M3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSB2045-M3/54 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VSB2045-M3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSB2045-M3/54 often in real-time on the comparison pages.
What if I can't find stock of VSB2045-M3/54?
You can fill out our help required form which you can use to request a quote for VSB2045-M3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.