Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.34
SCR Module Type | Bridge Rectifier Single Phase - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 600V |
Gate Trigger Current Max Igt | 60mA |
Current It av | 40A |
On State RMS Current IT(rms) | - |
Peak Non Rep Surge Current Itsm 50Hz | 385A |
Holding Current Max Ih | 130mA |
Gate Trigger Voltage Max Vgt | 2V |
Operating Temperature Max | 125°C |
Product Range | - |
Case Temperature Tc | 85°C |
Current Itsm | 385A |
External Depth | 32mm |
External Length / Height | 14mm |
External Width | 64mm |
Fixing Centres | 49.5mm |
Isolation Voltage | 2500V |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 40A |
Repetitive Reverse Voltage Vrrm Max | 600V |
Termination Type | Quick Connect |
Thyristor Case | Module |
Thyristor Case Style | Module |
Thyristor Type | Thyristor / Diode Module |
Thyristor SCR Module 40A 600V | RS |
Thyristor Diode Module, 40A, 600V, D-19 | Newark Electronics |
Thyristor SCR Module 600V 400A 6-Pin PACE-Pak | Avnet America |
THYRISTOR/DIODE MODULE, 40A | element14 |
40A 600V 2 SCR PACE-PAK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-P402W?
Additional datasheets, footprints and schematics for VS-P402W are listed on our Part Details page. You can also find images and similar parts to VS-P402W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-P402W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-P402W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-P402W fall under?
The VS-P402W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to VS-P402W when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-P402W you can contact the distributor directly for product support, shipping queries etc.
Is the VS-P402W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-P402W have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-P402W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-P402W often in real-time on the comparison pages.
What if I can't find stock of VS-P402W?
You can fill out our help required form which you can use to request a quote for VS-P402W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.