Status: | Unknown |
---|---|
Series: | VS-P100 Series |
RoHS: | Compliant |
Prices starting from US$31.37
Glass passivated junctions for greater reliability |
Electrically isolated base plate |
Available up to 1200 VRRM/VDRM |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-P100 Series |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Thyristor SCR Module 25A 1.2KV | RS |
Scr Thyristor, 25A, 1.2Kv, D-19 | Newark Electronics |
THYRISTOR MODULE, 25A, 1200V | Farnell |
Thyristor SCR Module 1.2KV 375A 8-Pin PACE-Pak | Avnet America |
25A 1200V 2 SCR PACE-PAK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-P135?
Additional datasheets, footprints and schematics for VS-P135 are listed on our Part Details page. You can also find images and similar parts to VS-P135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-P135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-P135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-P135 fall under?
The VS-P135 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-P135 when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-P135 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-P135 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-P135 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, Avnet America and element14 have stock available or on a lead time for VS-P135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-P135 often in real-time on the comparison pages.
What if I can't find stock of VS-P135?
You can fill out our help required form which you can use to request a quote for VS-P135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.