Status: | Unknown |
---|---|
Series: | VS-P100 Series |
RoHS: | Compliant |
Glass passivated junctions for greater reliability |
Electrically isolated base plate |
Available up to 1200 VRRM/VDRM |
Application Notes |
---|
Application Note |
Datasheet |
---|
VS-P100 Series |
Package Drawings |
---|
Outline Dimensions |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Scr Thyristor, 25A, 600V, D-19 | Newark Electronics |
THYRISTOR SCR MOD 600V 375A 6PIN | Avnet America |
25A 600V 2 SCR PACE-PAK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-P102KW?
Additional datasheets, footprints and schematics for VS-P102KW are listed on our Part Details page. You can also find images and similar parts to VS-P102KW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-P102KW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-P102KW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-P102KW fall under?
The VS-P102KW is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to VS-P102KW when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-P102KW you can contact the distributor directly for product support, shipping queries etc.
Is the VS-P102KW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VS-P102KW have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for VS-P102KW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-P102KW often in real-time on the comparison pages.
What if I can't find stock of VS-P102KW?
You can fill out our help required form which you can use to request a quote for VS-P102KW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.