Status: | Unknown |
---|---|
Series: | VS-MB Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247AC |
No. of Pins | 3Pins |
Forward Voltage VF Max | 620mV |
Forward Surge Current Ifsm Max | 2.9kA |
Operating Temperature Max | 150°C |
Product Range | VS-MB Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current If @ Vf | 30A |
Current Ifsm | 2.9kA |
Diode Type | Schottky |
Forward Current If Max | 30A |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
Schottky barrier diode,MBR6045WT 60A 45V | RS |
Diode, Schottky Barrier, Switching, Vr 45V, If 60A, Pkg TO-247AC, Vf 0.55V, Cj 1400pF | Vishay PCS VS-MBR6045WTPBF | RS Americas |
DIODE, SCHOTTKY, 2X30A, 45V | element14 |
Schottky Rectifier, 60A, 45V, To-247Ac | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-MBR6045WTPBF?
Additional datasheets, footprints and schematics for VS-MBR6045WTPBF are listed on our Part Details page. You can also find images and similar parts to VS-MBR6045WTPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-MBR6045WTPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-MBR6045WTPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-MBR6045WTPBF fall under?
The VS-MBR6045WTPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-MBR6045WTPBF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-MBR6045WTPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-MBR6045WTPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-MBR6045WTPBF have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for VS-MBR6045WTPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-MBR6045WTPBF often in real-time on the comparison pages.
What if I can't find stock of VS-MBR6045WTPBF?
You can fill out our help required form which you can use to request a quote for VS-MBR6045WTPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.