Status: | Unknown |
---|---|
Series: | VS-KB Series |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
7,830
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
5,645
in stock
|
Buy Now | |
Farnell
from US$2.05
|
5,645
in stock
|
Buy Now | |
element14
from US$2.08
|
5,645
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
RS Americas
from US$2.75
|
-
|
Buy Now | |
TTI Europe
from US$1.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VS-KB Series |
Body Height Max | 5.33mm |
Case Temperature Tc | 50°C |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 14.75mm |
External Length / Height | 6.6mm |
External Width | 14.75mm |
Forward Surge Current Ifsm Max | 125A |
Input Voltage | 400V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 8A |
RMS Input Voltage | 400V |
Bridges - KBPC | RS |
Bridge Rectifier Diode, Single, 1 Kv, 8 A, Through Hole, 1 V, 4 Rohs Compliant: Yes |Vishay VS-KBPC810PBF | Newark Electronics |
BRIDGE RECTIFIER, 8A, 1000V | Farnell |
Diode Rectifier Bridge Single 1KV 8A 4-Pin D-72 | Avnet America |
VS-KBPC810PBF, Bridge Rectifier, 8A 1000V, 4-Pin D 72 | Siliconix / Vishay VS-KBPC810PBF | RS Americas |
8A 1000V BR D-72 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-KBPC810PBF?
Additional datasheets, footprints and schematics for VS-KBPC810PBF are listed on our Part Details page. You can also find images and similar parts to VS-KBPC810PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC810PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC810PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC810PBF fall under?
The VS-KBPC810PBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC810PBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC810PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC810PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-KBPC810PBF have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for VS-KBPC810PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC810PBF often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC810PBF?
You can fill out our help required form which you can use to request a quote for VS-KBPC810PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.