Status: | Unknown |
---|---|
Series: | VS-KB Series |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.17
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
755
in stock
|
Buy Now | |
Farnell
from US$2.12
|
754
in stock
|
Buy Now | |
element14
from US$2.24
|
754
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
RS Americas
from US$2.75
|
-
|
Buy Now | |
TTI Europe
from US$2.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VS-KB Series |
Body Height Max | 6.6mm |
Case Temperature Tc | 50°C |
Current Temperature | 50°C |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 16.7mm |
External Length / Height | 6.6mm |
External Width | 16.7mm |
Forward Surge Current Ifsm Max | 125A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Lead Length | 22mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 8A |
RMS Input Voltage | 240V |
Bridges - KBPC | RS |
Bridge Rectifier Diode, Single, 600 V, 8 A, Through Hole, 1 V, 4 Rohs Compliant: Yes |Vishay VS-KBPC806PBF | Newark Electronics |
BRIDGE RECTIFIER, 8A, 600V | Farnell |
Diode Rectifier Bridge Single 600V 8A 4-Pin D-72 | Avnet America |
BRIDGE RECTIFIER 600V 8.0A D-72 | Siliconix / Vishay VS-KBPC806PBF | RS Americas |
8.0A 600V BR D-72 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-KBPC806PBF?
Additional datasheets, footprints and schematics for VS-KBPC806PBF are listed on our Part Details page. You can also find images and similar parts to VS-KBPC806PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC806PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC806PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC806PBF fall under?
The VS-KBPC806PBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC806PBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC806PBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC806PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-KBPC806PBF have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for VS-KBPC806PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC806PBF often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC806PBF?
You can fill out our help required form which you can use to request a quote for VS-KBPC806PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.