Status: | Unknown |
---|---|
Series: | VS-KB Series |
RoHS: | Unknown |
Prices starting from US$0.97
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 3A |
Bridge Rectifier Case Style | KBPC |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | VS-KB Series |
Body Height Max | 6.35mm |
Case Temperature Tc | 50°C |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 16.7mm |
External Length / Height | 6.6mm |
External Width | 16.7mm |
Forward Surge Current Ifsm Max | 50A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Lead Length | 22mm |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Output Current Max | 3A |
RMS Input Voltage | 240V |
Termination Type | Through Hole |
No. of Phases:Single Phase | element14 |
Bridge Rectifier, 600V, 3A, Through Hole | Newark Electronics |
DIODE, BRIDGE RECTIFIER | Farnell |
Bridge rectifier,KBPC106 3A 600V | RS |
Diode Rectifier Bridge Single 600V 3A 4-Pin D-46 | Avnet America |
3A 600V BR D-72 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-KBPC106?
Additional datasheets, footprints and schematics for VS-KBPC106 are listed on our Part Details page. You can also find images and similar parts to VS-KBPC106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC106 fall under?
The VS-KBPC106 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC106 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC106 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-KBPC106 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for VS-KBPC106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC106 often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC106?
You can fill out our help required form which you can use to request a quote for VS-KBPC106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.