Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
168
in stock
|
Buy Now | |
element14
from US$0.85
|
168
in stock
|
Buy Now | |
Farnell
from US$0.84
|
168
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 3A |
Bridge Rectifier Case Style | D-72 |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Bridges - 1Kab | Newark Electronics |
Bridge Rectifer 3A 100V D-46 | RS |
Diode Rectifier Bridge Single 100V 3A 4-Pin D-46 | Avnet America |
3A 100V BR D-72 | TTI Europe |
Where can I find additional details, specifications and documents for a VS-KBPC101?
Additional datasheets, footprints and schematics for VS-KBPC101 are listed on our Part Details page. You can also find images and similar parts to VS-KBPC101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-KBPC101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-KBPC101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-KBPC101 fall under?
The VS-KBPC101 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-KBPC101 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-KBPC101 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-KBPC101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-KBPC101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for VS-KBPC101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-KBPC101 often in real-time on the comparison pages.
What if I can't find stock of VS-KBPC101?
You can fill out our help required form which you can use to request a quote for VS-KBPC101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.