Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$53.32
|
10
in stock
|
Buy Now | |
element14
from US$60.86
|
15
in stock
|
Buy Now | |
Farnell
from US$57.87
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$62.32
|
7
in stock
|
Buy Now | |
Avnet America
-
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$62.81
|
-
|
Buy Now | |
TTI Europe
from US$52.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
Forward Current If(AV) | 90A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.65V |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
BRIDGE RECT MODULE, 3-PH, 90A, 1.6KV | element14 |
Bridge Rectifier Diode 1.6KV 90A | RS |
Bridge rectifier: three-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 1.6KV 120A 6-Pin INT-A-PAK | Avnet America |
Bridge Rectifier Modules 3 Phase 90A 1.6Kv Screw | Newark Electronics |
1.6KV 3 PH BR INT-A-PAK | TTI Europe |
Where can I find additional details, specifications and documents for a VS-90MT160KPBF?
Additional datasheets, footprints and schematics for VS-90MT160KPBF are listed on our Part Details page. You can also find images and similar parts to VS-90MT160KPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-90MT160KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-90MT160KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-90MT160KPBF fall under?
The VS-90MT160KPBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-90MT160KPBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-90MT160KPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-90MT160KPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-90MT160KPBF have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for VS-90MT160KPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-90MT160KPBF often in real-time on the comparison pages.
What if I can't find stock of VS-90MT160KPBF?
You can fill out our help required form which you can use to request a quote for VS-90MT160KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.