VS-8TQ100PBF Semiconductors - Discretes by Vishay Intertechnology

DIODE SCHOTTKY 8A 100V

Status: Unknown
Series: VS-8T Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Farnell
Farnell
from US$0.75
No stock
Buy Now
Logo for element14
element14
from US$0.81
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 100V
Forward Current If(AV) 8A
Diode Configuration Single
Diode Case Style TO-220AC
No. of Pins 2Pins
Forward Voltage VF Max 720mV
Forward Surge Current Ifsm Max 850A
Operating Temperature Max 175°C
Product Range VS-8T Series
Automotive Qualification Standard -
Current If @ Vf 8A
Current Ifsm 850A
Diode Type Schottky
Forward Current If Max 8A
Junction Temperature Tj Max 175°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C
Semiconductor Technology Si

Alternative Descriptions

DIODE, SCHOTTKY, 8A, 100V | element14
Schottky Rectifier, 8A, 100V, To-220Ac | Newark Electronics
Diode Schottky 100V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VS-8TQ100PBF?

Additional datasheets, footprints and schematics for VS-8TQ100PBF are listed on our Part Details page. You can also find images and similar parts to VS-8TQ100PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VS-8TQ100PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-8TQ100PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VS-8TQ100PBF fall under?

The VS-8TQ100PBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to VS-8TQ100PBF when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VS-8TQ100PBF you can contact the distributor directly for product support, shipping queries etc.

Is the VS-8TQ100PBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VS-8TQ100PBF have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for VS-8TQ100PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VS-8TQ100PBF often in real-time on the comparison pages.

What if I can't find stock of VS-8TQ100PBF?

You can fill out our help required form which you can use to request a quote for VS-8TQ100PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay