Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 7A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252AA |
No. of Pins | 3Pins |
Forward Voltage VF Max | 520mV |
Forward Surge Current Ifsm Max | 535A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Semiconductor Technology | Si |
SCHOTTKY RECT, DUAL, 30V, TO-252AA | element14 |
Schottky - D-Pak |Vishay VS-6CWQ03FNTR-M3 | Newark Electronics |
High Performance Schottky Rectifier, 2 x 3.5 A D-PAK (TO-252AA) | Future Electronics |
Diode Schottky 30V 7A 3-Pin(2+Tab) TO-252AA T/R | Avnet America |
2X3.5A 30V SKY TO252AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-6CWQ03FNTR-M3?
Additional datasheets, footprints and schematics for VS-6CWQ03FNTR-M3 are listed on our Part Details page. You can also find images and similar parts to VS-6CWQ03FNTR-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-6CWQ03FNTR-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-6CWQ03FNTR-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-6CWQ03FNTR-M3 fall under?
The VS-6CWQ03FNTR-M3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-6CWQ03FNTR-M3 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-6CWQ03FNTR-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-6CWQ03FNTR-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-6CWQ03FNTR-M3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VS-6CWQ03FNTR-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-6CWQ03FNTR-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-6CWQ03FNTR-M3?
You can fill out our help required form which you can use to request a quote for VS-6CWQ03FNTR-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.