Status: | Unknown |
---|---|
Series: | VS-26 Series |
RoHS: | Unknown |
Prices starting from US$5.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.24
|
1,590
in stock
|
Buy Now | |
RS Americas
from US$8.92
|
2,141
in stock
|
Buy Now | |
Newark Electronics
from US$9.80
|
19
in stock
|
Buy Now | |
Farnell
from US$9.18
|
19
in stock
|
Buy Now | |
element14
from US$9.84
|
19
in stock
|
Buy Now | |
Future Electronics
from US$7.34
|
-
|
Buy Now | |
Avnet America
from US$5.87
|
-
|
Buy Now | |
TTI Europe
from US$7.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.6kV |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.25V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | VS-26 Series |
Ambient Temperature Ta | 65°C |
Body Height Max | 10.5mm |
Case Temperature Tc | 65°C |
Current Ir Max | 2mA |
Diode Mounting Type | SMD |
Diode Type | Bridge Rectifier |
External Depth | 28.5mm |
External Length / Height | 20.3mm |
External Width | 28.5mm |
Fixing Hole Diameter | 5mm |
Forward Surge Current Ifsm Max | 400A |
Junction Temperature Tj @ Irrm | 150°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Junction to Case Thermal Resistance A | 1.7°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 25A |
RMS Input Voltage | 1.13kV |
Surge Current Frequency | 50Hz |
RECTIFIER BRIDGE GLASS PASSIVATED SINGLE PHASE 1600 V -55 DEGC 150 DEGC | Vishay PCS VS-26MB160A | RS Americas |
Bridge rectifier,26MB160A 25A 1600V | RS |
Bridge Rectifier Diode, Single, 1.6 Kv, 25 A, Module, 1.25 V, 5 Rohs Compliant: Yes |Vishay VS-26MB160A | Newark Electronics |
BRIDGE RECTIFIER, 25A, 1600V | Farnell |
Bridge Rectifiers 1600 Volt 25 Amp | Future Electronics |
Diode Rectifier Bridge Single 1.6KV 25A 4-Pin D-34 | Avnet America |
25A 1.6KV BR D-34A | TTI Europe |
Where can I find additional details, specifications and documents for a VS-26MB160A?
Additional datasheets, footprints and schematics for VS-26MB160A are listed on our Part Details page. You can also find images and similar parts to VS-26MB160A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-26MB160A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-26MB160A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-26MB160A fall under?
The VS-26MB160A is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-26MB160A when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-26MB160A you can contact the distributor directly for product support, shipping queries etc.
Is the VS-26MB160A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-26MB160A have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for VS-26MB160A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-26MB160A often in real-time on the comparison pages.
What if I can't find stock of VS-26MB160A?
You can fill out our help required form which you can use to request a quote for VS-26MB160A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.