Status: | Unknown |
---|---|
Series: | FRED Pt Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
1,840
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
1,569
in stock
|
Buy Now | |
element14
from US$0.58
|
1,569
in stock
|
Buy Now | |
Farnell
from US$0.56
|
1,569
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 16A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 26ns |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-263AC |
No. of Pins | 3 Pin |
Product Range | FRED Pt Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Rectifier 16A 200V FRED Pt 32ns TO-263AC | RS |
Rectifier, Single, 16A, 200V, To-263Ac | Newark Electronics |
RECTIFIER, SINGLE, 16A, 200V, TO-263AC | element14 |
VS-16EDH02 Series 200 V 16 A Surface Mount Hyperfast Rectifier - TO-263AC | Future Electronics |
Diode Hyperfast Rectifier 200V 16A 3-Pin TO-263AC Plastic T/R | Avnet America |
16A 200V HF FRED TO263AC | TTI Europe |
Where can I find additional details, specifications and documents for a VS-16EDH02-M3/I?
Additional datasheets, footprints and schematics for VS-16EDH02-M3/I are listed on our Part Details page. You can also find images and similar parts to VS-16EDH02-M3/I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-16EDH02-M3/I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-16EDH02-M3/I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-16EDH02-M3/I fall under?
The VS-16EDH02-M3/I is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-16EDH02-M3/I when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-16EDH02-M3/I you can contact the distributor directly for product support, shipping queries etc.
Is the VS-16EDH02-M3/I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-16EDH02-M3/I have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for VS-16EDH02-M3/I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-16EDH02-M3/I often in real-time on the comparison pages.
What if I can't find stock of VS-16EDH02-M3/I?
You can fill out our help required form which you can use to request a quote for VS-16EDH02-M3/I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.