Status: | Unknown |
---|---|
Series: | VS-12 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 470mV |
Forward Surge Current Ifsm Max | 320A |
Operating Temperature Max | 150°C |
Product Range | VS-12 Series |
Automotive Qualification Standard | - |
Alternate Case Style | TO-252 |
Current If @ Vf | 6A |
Current Ifsm | 320A |
Diode Type | Schottky |
Forward Current If Max | 6A |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Semiconductor Technology | Si |
60V 12A Schottky Com.Cathode Diode,DPak | RS |
DIODE, SCHOTTKY, 2X6A, 60V | element14 |
Schottky Rectifier, Common Cathode, 12A, D-Pack | Newark Electronics |
Where can I find additional details, specifications and documents for a VS-12CWQ06FNPBF..?
Additional datasheets, footprints and schematics for VS-12CWQ06FNPBF.. are listed on our Part Details page. You can also find images and similar parts to VS-12CWQ06FNPBF.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-12CWQ06FNPBF.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-12CWQ06FNPBF.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-12CWQ06FNPBF.. fall under?
The VS-12CWQ06FNPBF.. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-12CWQ06FNPBF.. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-12CWQ06FNPBF.. you can contact the distributor directly for product support, shipping queries etc.
Is the VS-12CWQ06FNPBF.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-12CWQ06FNPBF.. have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for VS-12CWQ06FNPBF...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-12CWQ06FNPBF.. often in real-time on the comparison pages.
What if I can't find stock of VS-12CWQ06FNPBF..?
You can fill out our help required form which you can use to request a quote for VS-12CWQ06FNPBF.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.