Status: | Unknown |
---|---|
Series: | VS-90-110MTxxxKPbF Series |
RoHS: | Unknown |
Prices starting from US$64.46
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
Forward Current If(AV) | 110A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.4V |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | VS-90-110MTxxxKPbF Series |
SVHC | No SVHC (20-Jun-2016) |
Bridge Rectifier Diode 1.2KV 150A | RS |
Bridge Rectifier | Newark Electronics |
Diode Rectifier Bridge Single 1.2KV 150A 6-Pin INT-A-PAK | Avnet America |
1.2KV 3 PH BR INT-A-PAK | TTI Europe |
DIODE, BRIDGE RECT, 3-PH, 1.2KV, MODULE | Farnell |
Where can I find additional details, specifications and documents for a VS-110MT120KPBF?
Additional datasheets, footprints and schematics for VS-110MT120KPBF are listed on our Part Details page. You can also find images and similar parts to VS-110MT120KPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-110MT120KPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-110MT120KPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-110MT120KPBF fall under?
The VS-110MT120KPBF is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-110MT120KPBF when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-110MT120KPBF you can contact the distributor directly for product support, shipping queries etc.
Is the VS-110MT120KPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-110MT120KPBF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VS-110MT120KPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-110MT120KPBF often in real-time on the comparison pages.
What if I can't find stock of VS-110MT120KPBF?
You can fill out our help required form which you can use to request a quote for VS-110MT120KPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.