Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
49,820
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
82,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
13,462
in stock
|
Buy Now | |
element14
from US$0.08
|
9,685
in stock
|
Buy Now | |
Farnell
from US$0.07
|
9,685
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
7,357
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,995
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 780mV |
Forward Surge Current Ifsm Max | 120A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Semiconductor Technology | Si |
1A 100V SKY SMA | TTI Europe |
10MQ100NPBF | RS |
Schottky Rectifier, 100V, 1A, Do-214Ac | Newark Electronics |
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Vishay High Performance Schottky Rectifier, 1A, 100V, DO-214AC | Distrelec |
SCHOTTKY-DIODE 1A 100V SMA | Rutronik |
VS-10MQ100 Series Single 120 A 100 V Surface Mount Schottky Rectifier - SMA | Future Electronics |
Diode Schottky 100V 1.5A 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a VS-10MQ100-M3/5AT?
Additional datasheets, footprints and schematics for VS-10MQ100-M3/5AT are listed on our Part Details page. You can also find images and similar parts to VS-10MQ100-M3/5AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-10MQ100-M3/5AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-10MQ100-M3/5AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-10MQ100-M3/5AT fall under?
The VS-10MQ100-M3/5AT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-10MQ100-M3/5AT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-10MQ100-M3/5AT you can contact the distributor directly for product support, shipping queries etc.
Is the VS-10MQ100-M3/5AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-10MQ100-M3/5AT have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VS-10MQ100-M3/5AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-10MQ100-M3/5AT often in real-time on the comparison pages.
What if I can't find stock of VS-10MQ100-M3/5AT?
You can fill out our help required form which you can use to request a quote for VS-10MQ100-M3/5AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.