Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
5,200
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
67,200
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
38,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
19,617
in stock
|
Buy Now | |
element14
from US$0.10
|
19,617
in stock
|
Buy Now | |
Farnell
from US$0.10
|
19,617
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
4,002
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
3,606
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
3,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,959
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 15V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 330mV |
Forward Surge Current Ifsm Max | 140A |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Semiconductor Technology | Si |
VS-10BQ015 Series 15 V 1 A SMT Schottky Rectifier - SMB (DO-214AA) | Future Electronics |
1.0A 15V SKY SMB | TTI Europe |
Schottky Rectifier, 1A, 15V, Do-214Aa-2 | Newark Electronics |
SCHOTTKY RECTIFIER, 1A, 15V, DO-214AA-2 | element14 |
Schottky Rectifier 1A 15V SMB | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Vishay High Performance Schottky Rectifier, 1A, 15V, DO-214AA | Distrelec |
Diode Schottky Rectifier 25V 1A 2-Pin DO-214AA Plastic T/R | Avnet America |
SCHOTTKY-DIODE 1A 15V 0,21V SMB | Rutronik |
Where can I find additional details, specifications and documents for a VS-10BQ015-M3/5BT?
Additional datasheets, footprints and schematics for VS-10BQ015-M3/5BT are listed on our Part Details page. You can also find images and similar parts to VS-10BQ015-M3/5BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-10BQ015-M3/5BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-10BQ015-M3/5BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-10BQ015-M3/5BT fall under?
The VS-10BQ015-M3/5BT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to VS-10BQ015-M3/5BT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-10BQ015-M3/5BT you can contact the distributor directly for product support, shipping queries etc.
Is the VS-10BQ015-M3/5BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-10BQ015-M3/5BT have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for VS-10BQ015-M3/5BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-10BQ015-M3/5BT often in real-time on the comparison pages.
What if I can't find stock of VS-10BQ015-M3/5BT?
You can fill out our help required form which you can use to request a quote for VS-10BQ015-M3/5BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.