Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
17,778
in stock
|
Buy Now | |
element14
from US$1.70
|
17,778
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
7,380
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
2,000
in stock
|
Buy Now | |
RS
from US$1.25
|
1,998
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
1,600
in stock
|
Buy Now | |
Avnet Asia
from US$1.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 2A |
Relay Terminals | Through Hole |
Load Voltage Max | 60V |
On State Resistance Max | 0.25ohm |
Isolation Voltage | 5.3kV |
Forward Current If | 50mA |
Product Range | - |
RELAY, MOSFET, SPST-NO, 2A, 60V, TH | element14 |
VO14642 Series SPST-NO 50 mA 60 V Through Hole Solid State Relay - DIP-6 | Future Electronics |
Dip-6 Ssr 1 Form A 60V 0.25 Ohm Rohs Compliant: No |Vishay VO14642AT | Newark Electronics |
Relay SSR 50mA 1.5V DC-IN 2A 60V AC/DC-OUT 6-Pin PDIP Tube | Avnet America |
DIP-6 SSR 1 FORM A 60V 0.25 OHM -e3 | RS |
SOLID STATE RLY 60V 0.25 1F | TTI Europe |
Where can I find additional details, specifications and documents for a VO14642AT?
Additional datasheets, footprints and schematics for VO14642AT are listed on our Part Details page. You can also find images and similar parts to VO14642AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO14642AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO14642AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO14642AT fall under?
The VO14642AT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to VO14642AT when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO14642AT you can contact the distributor directly for product support, shipping queries etc.
Is the VO14642AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO14642AT have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for VO14642AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO14642AT often in real-time on the comparison pages.
What if I can't find stock of VO14642AT?
You can fill out our help required form which you can use to request a quote for VO14642AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.