Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Protection against loss of ground and loss of VCC |
Very low stand-by current |
Optimized electromagnetic emission |
Very low electromagnetic susceptibility |
In compliance with the 2002/95/EC European directive |
Reverse battery protection (see Application schematic) |
Package: ECOPACK® |
Thermal shut down |
Overvoltage clamp |
Output current: 42A |
Current sense disable |
3.0V CMOS compatible input |
Undervoltage shut-down |
Current and power limitation |
Proportional load current sense |
Product Specifications |
---|
DS4924 Quad channel high side driver with analog current sense for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Application Notes for related Tools & Software |
---|
AN4212 PowerSSO-24 devices evaluation board |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
POWER LOAD SW, AEC-Q100, 13V, POWERSSO24 | element14 |
Power Load Sw, Aec-Q100, 13V, Powersso24 | Newark Electronics |
Where can I find additional details, specifications and documents for a VNQ5027AK-E?
Additional datasheets, footprints and schematics for VNQ5027AK-E are listed on our Part Details page. You can also find images and similar parts to VNQ5027AK-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNQ5027AK-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNQ5027AK-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNQ5027AK-E fall under?
The VNQ5027AK-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNQ5027AK-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNQ5027AK-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNQ5027AK-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNQ5027AK-E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VNQ5027AK-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNQ5027AK-E often in real-time on the comparison pages.
What if I can't find stock of VNQ5027AK-E?
You can fill out our help required form which you can use to request a quote for VNQ5027AK-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.