VNLD5090TR-E High and Low Side Drivers/Switches by STMicroelectronics

OMNIFET III: fully protected low-side driver

Status: Active
Series: VNLD5090-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VNLD5090-E is a monolithic device made using STMicroelectronics VIPower technology, intended for driving resistive or inductive loads with one side connected to the battery. Built-in thermal shutdown protects the chip from overtemperature and short-circuit. Output current limitation protects the device in an overload condition. In case of long duration overload, the device limits the dissipated power to a safe level up to thermal shutdown intervention.Thermal shutdown, with automatic restart, allows the device to recover normal operation as soon as a fault condition disappears. Fast demagnetization of inductive loads is achieved at turn-off.

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for Farnell
Farnell
from US$0.85
2,711
in stock
Buy Now
Logo for element14
element14
from US$1.05
5,227
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.13
2,731
in stock
Buy Now
Logo for Avnet America
Avnet America
-
2,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.33
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

AEC-Q100 qualified
Drain current: 13 A
ESD protection
Overvoltage clamp
Thermal shutdown
Current and power limitation
Very low standby current
Very low electromagnetic susceptibility
In compliance with the 2002/95/EC European directive

Alternative Descriptions

POWER LOAD SW, AEC-Q100, LOW SIDE, SOIC8 | element14
Power Load Sw, Aec-Q100, Low Side, Soic8 | Newark Electronics
MOSFET DRVR 25A 2-OUT Lo Side Non-Inv 8-Pin SOIC T/R | Avnet America
VNLD5090 Series 5.5 V 90 mOhm 25 A OMNIFET III Fully Protected Low-Side Driver | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VNLD5090TR-E?

Additional datasheets, footprints and schematics for VNLD5090TR-E are listed on our Part Details page. You can also find images and similar parts to VNLD5090TR-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VNLD5090TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNLD5090TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VNLD5090TR-E fall under?

The VNLD5090TR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.

Can I view similar or alternative parts?

You can view similar parts to VNLD5090TR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VNLD5090TR-E you can contact the distributor directly for product support, shipping queries etc.

Is the VNLD5090TR-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VNLD5090TR-E have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Future Electronics have stock available or on a lead time for VNLD5090TR-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VNLD5090TR-E often in real-time on the comparison pages.

What if I can't find stock of VNLD5090TR-E?

You can fill out our help required form which you can use to request a quote for VNLD5090TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay