Status: | Active |
---|---|
Series: | VNL5090N3-E |
RoHS: | Compliant |
AEC-Q100 qualified |
Drain current: 13 A |
ESD protection |
Overvoltage clamp |
Thermal shutdown |
Current and power limitation |
Very low standby current |
Very low electromagnetic susceptibility |
Compliant with European directive 2002/95/EC |
Open drain status output (VNL5090S5-E only) |
Specially intended for 2 x R10W or 4 x R5W automotive signal lamps |
Product Specifications |
---|
DS8791 OMNIFET III fully protected low side driver for automotive applications |
Application Notes |
---|
AN4798 VIPower OMNIFET III hardware design guide |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
VNL5090N3-E Series 5.5 V Single Output Surface Mount Motor Driver - SOT-223 | Future Electronics |
Power Switch Lo Side 13A 4-Pin(3+Tab) SOT-223 T/R | Avnet Silica |
Power Load Switch, 5V, Sot-223-4 | Newark Electronics |
POWER LOAD SWITCH, 5V, SOT-223-4 | Farnell |
Where can I find additional details, specifications and documents for a VNL5090N3TR-E?
Additional datasheets, footprints and schematics for VNL5090N3TR-E are listed on our Part Details page. You can also find images and similar parts to VNL5090N3TR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNL5090N3TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNL5090N3TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNL5090N3TR-E fall under?
The VNL5090N3TR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VNL5090N3TR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNL5090N3TR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNL5090N3TR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNL5090N3TR-E have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for VNL5090N3TR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNL5090N3TR-E often in real-time on the comparison pages.
What if I can't find stock of VNL5090N3TR-E?
You can fill out our help required form which you can use to request a quote for VNL5090N3TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.