Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | H-Bridge |
---|---|
No. of Outputs | 1Outputs |
Output Current | 12A |
Output Voltage | - |
Driver Case Style | NSOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 28V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
MOTOR DRIVER, H-BRIDGE, NSOIC-16 | element14 |
VNH7100AS Series 28 V 3.5 mA Fully Integrated H-Bridge Motor Driver - SOIC-16N | Future Electronics |
Motor Driver, H-Bridge, Nsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a VNH7100ASTR?
Additional datasheets, footprints and schematics for VNH7100ASTR are listed on our Part Details page. You can also find images and similar parts to VNH7100ASTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNH7100ASTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNH7100ASTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNH7100ASTR fall under?
The VNH7100ASTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VNH7100ASTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNH7100ASTR you can contact the distributor directly for product support, shipping queries etc.
Is the VNH7100ASTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNH7100ASTR have stock available?
Authorised distributors including element14, Farnell, Future Electronics and Newark Electronics have stock available or on a lead time for VNH7100ASTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNH7100ASTR often in real-time on the comparison pages.
What if I can't find stock of VNH7100ASTR?
You can fill out our help required form which you can use to request a quote for VNH7100ASTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.