Status: | Active |
---|---|
Series: | VND600SP-E |
RoHS: | Compliant |
ECOPACK®: lead free and RoHS compliant |
Automotive Grade: compliance with AEC Guidelines |
Very low standby current |
CMOS compatible input |
Proportional load current sense |
Current sense disable |
Thermal shutdown protection and diagnosis |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Product Specifications |
---|
DS4053 Double channel high-side driver |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
ST VND600SPTR-E | RS |
VND600 Series 25 A 36 V 30 mOhm Dual High Side MosFet Driver SMT - POWERSO-10 | Future Electronics |
POWER LOAD SW, AEC-Q100, 13V, POWERSO-10 | Farnell |
Power Load Sw, Aec-Q100, 13V, Powerso-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a VND600SPTR-E?
Additional datasheets, footprints and schematics for VND600SPTR-E are listed on our Part Details page. You can also find images and similar parts to VND600SPTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND600SPTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND600SPTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND600SPTR-E fall under?
The VND600SPTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VND600SPTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND600SPTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND600SPTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VND600SPTR-E have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for VND600SPTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND600SPTR-E often in real-time on the comparison pages.
What if I can't find stock of VND600SPTR-E?
You can fill out our help required form which you can use to request a quote for VND600SPTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.