Status: | Unknown |
---|---|
Series: | -88 |
RoHS: | Unknown |
Motor Type | DC Brush |
---|---|
No. of Outputs | 1Outputs |
Output Current | 9A |
Output Voltage | - |
Driver Case Style | SOIC |
No. of Pins | 28Pins |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 36V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | -88 |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
MOTOR DRIVER, AEC-Q100, SOIC-28 | Farnell |
Motor Driver, Aec-Q100, Soic-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a VN770KP-E?
Additional datasheets, footprints and schematics for VN770KP-E are listed on our Part Details page. You can also find images and similar parts to VN770KP-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN770KP-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN770KP-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN770KP-E fall under?
The VN770KP-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VN770KP-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN770KP-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN770KP-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN770KP-E have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for VN770KP-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN770KP-E often in real-time on the comparison pages.
What if I can't find stock of VN770KP-E?
You can fill out our help required form which you can use to request a quote for VN770KP-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.