Status: | Active |
---|---|
Series: | VN5E160AS-E |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
No stock
|
Buy Now | |
element14
from US$0.98
|
19,876
in stock
|
Buy Now | |
Farnell
from US$0.86
|
19,876
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
32,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now |
General Inrush current active management by power limitation Very low standby current 3.0 V CMOS compatible inputs Optimized electromagnetic emission Very low electromagnetic susceptibility In compliance with the 2002/95/EC european directive Very low current sense leakage |
Inrush current active management by power limitation |
Very low standby current |
3.0 V CMOS compatible inputs |
Optimized electromagnetic emission |
Very low electromagnetic susceptibility |
In compliance with the 2002/95/EC european directive |
Very low current sense leakage |
Diagnostic functions Proportional load current sense High-precision current sense forwide-range currents Current sense disable OFF-state open-load detection Output short to VCCdetection Overload and short to ground (power limitation) indication |
Proportional load current sense |
High-precision current sense forwide-range currents |
Current sense disable |
OFF-state open-load detection |
Output short to VCCdetection |
Overload and short to ground (power limitation) indication |
Protections Undervoltage shutdown Overvoltage clamp Load current limitation Self-limiting of fast thermal transients Protection against loss of ground and loss of VCC Overtemperature shutdown with autorestart (thermal shutdown) Reverse battery protected Electrostatic discharge protection |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Self-limiting of fast thermal transients |
Protection against loss of ground and loss of VCC |
Overtemperature shutdown with autorestart (thermal shutdown) |
Reverse battery protected |
Electrostatic discharge protection |
Product Specifications |
---|
DS6224 Single channel high side driver with analog for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
DRIVER, HIGH SIDE, 10A, SOIC-8 | element14 |
SO 08 STRIP SINGLE ISLAND 4+3+1 | Future Electronics |
Single Channel High Side Driver 13V 8-Pin SO N T/R | Avnet Silica |
STMicroelectronics, VN5E160ASTR-E | RS |
Driver, High Side, 10A, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a VN5E160ASTR-E?
Additional datasheets, footprints and schematics for VN5E160ASTR-E are listed on our Part Details page. You can also find images and similar parts to VN5E160ASTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN5E160ASTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5E160ASTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN5E160ASTR-E fall under?
The VN5E160ASTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN5E160ASTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN5E160ASTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN5E160ASTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN5E160ASTR-E have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet Silica and RS have stock available or on a lead time for VN5E160ASTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN5E160ASTR-E often in real-time on the comparison pages.
What if I can't find stock of VN5E160ASTR-E?
You can fill out our help required form which you can use to request a quote for VN5E160ASTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.