Status: | Active |
---|---|
Series: | VN5E006ASP-E |
RoHS: | Compliant |
Prices starting from US$2.98
General Very low standby current 3.0 V CMOS compatible inputs Optimized electromagnetic emissions Very low electromagnetic susceptibility Compliance with European directive 2002/95/EC Very low current sense leakage |
Very low standby current |
3.0 V CMOS compatible inputs |
Optimized electromagnetic emissions |
Very low electromagnetic susceptibility |
Compliance with European directive 2002/95/EC |
Very low current sense leakage |
Diagnostic functions Proportional load current sense High current sense precision for wide currents range Diagnostic enable pin Off-state open-load detection Output short to VCCdetection Overload and short to ground (power limitation) indication Thermal shutdown indication |
Proportional load current sense |
High current sense precision for wide currents range |
Diagnostic enable pin |
Off-state open-load detection |
Output short to VCCdetection |
Overload and short to ground (power limitation) indication |
Thermal shutdown indication |
Protection Inrush current active management by power limitation Undervoltage shutdown Overvoltage clamp Load current limitation Self limiting of fast thermal transients Protection against loss of ground and loss of VCC Overtemperature shutdown with auto restart (thermal shutdown) Reverse battery protected with self switch of the Power MOSFET Electrostatic discharge protection |
Inrush current active management by power limitation |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Self limiting of fast thermal transients |
Protection against loss of ground and loss of VCC |
Overtemperature shutdown with auto restart (thermal shutdown) |
Reverse battery protected with self switch of the Power MOSFET |
Electrostatic discharge protection |
Product Specifications |
---|
DS6908 Single channel high-side driver with analog current sense for automotive applications |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
Power Switch/Driver 11 N-Channel 63.5A 10-PowerSO | Future Electronics |
MOSFET DRVR 1-OUT Hi Side Non-Inv 10-Pin(10+2Tab) PowerSO T/R | Avnet Silica |
Power Load Sw, Aec-Q100, 13V, Powerso-10 | Newark Electronics |
POWER LOAD SW, AEC-Q100, 13V, POWERSO-10 | element14 |
Where can I find additional details, specifications and documents for a VN5E006ASPTR-E?
Additional datasheets, footprints and schematics for VN5E006ASPTR-E are listed on our Part Details page. You can also find images and similar parts to VN5E006ASPTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN5E006ASPTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5E006ASPTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN5E006ASPTR-E fall under?
The VN5E006ASPTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN5E006ASPTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN5E006ASPTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN5E006ASPTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN5E006ASPTR-E have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for VN5E006ASPTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN5E006ASPTR-E often in real-time on the comparison pages.
What if I can't find stock of VN5E006ASPTR-E?
You can fill out our help required form which you can use to request a quote for VN5E006ASPTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.